ON Semiconductor LM30L10 - Precision Temperature Sensor
The LM30L10 is a precision analog temperature sensor from ON Semiconductor, designed to offer high accuracy and low power consumption for a wide range of applications. This temperature sensor provides a linearly proportional voltage output to the centigrade temperature, making it easy to integrate into various systems without complex conversions or calibrations.
With a temperature range of -55°C to +150°C, the LM30L10 is suitable for environmental monitoring, industrial control systems, and personal electronics that require reliable temperature readings. The sensor's tight accuracy of ±0.5°C at room temperature and ±3°C over the full temperature range ensures that it can be trusted for critical applications where precision is paramount.
Key Features:
- Operating Voltage: The device operates over a supply voltage range of 2.7V to 10V, making it versatile for various circuits and battery-operated devices.
- Low Power Consumption: The LM30L10 is optimized for low power consumption, which is essential for portable and remote sensing applications.
- Output Voltage Scaling: The output voltage scales linearly with temperature, with a typical scale factor of 10mV/°C, providing a straightforward interface to read temperature without complex calculations.
- Accuracy: High accuracy of ±0.5°C at 25°C and ±3°C across the full temperature range ensures reliable measurements.
- Packaging: Available in multiple package options, including space-saving SOT-23 and TO-92, it offers flexibility for various PCB designs and constraints.
- Stability: The sensor's output is stable over time, reducing the need for recalibration and ensuring consistent performance.
Applications:
- Environmental Monitoring: Ideal for weather stations, HVAC systems, and smart home devices that require precise temperature data.
- Industrial Controls: Can be used in thermal management systems within manufacturing and processing industries.
- Consumer Electronics: Suitable for temperature monitoring in smartphones, laptops, and other personal electronics.
- Power Supply Control: Helps in monitoring temperature to protect power supplies from overheating.
The LM30L10 temperature sensor from ON Semiconductor is an excellent choice for designers looking for a high-precision, low-power component that is easy to use and integrate into a variety of electronic systems.