EN
  • EN
  • DE

YDA165-PZE2

Part No YDA165-PZE2
Manufacturer Yamaha
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAMAHA
Win Source Part Number 411417-YDA165-PZE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YDA165-PZE2 CAD Model

Description

The Yamaha YDA165-PZE2 is a high-performance digital audio amplifier designed for a variety of audio applications. This amplifier is part of Yamaha's extensive line of audio processing and amplification solutions, known for their reliability and sound quality. It is engineered to deliver efficient power amplification with low distortion, making it suitable for integration into home theater systems, powered speakers, and other audio devices.

Applications:

  • Home Theater Systems: As a power amplification stage for surround sound or stereo setups.
  • Powered Speakers: Integrated directly into active speaker designs for amplification.
  • Audio Receivers: As part of the receiver's amplification circuitry.
  • Soundbars: To provide the necessary power for the soundbar's speaker drivers.
  • Musical Instruments Amplifiers: Suitable for some low power musical instrument amplification.

Features:

  • High Efficiency: Designed for energy-efficient operation, minimizing power consumption and heat dissipation.
  • Low Distortion: Delivers clean and accurate audio reproduction with minimal harmonic distortion.
  • Built-in Protection Circuits: Includes safeguards against overcurrent, overvoltage, and thermal overload.
  • Compact Design: Allows for easy integration into a variety of audio products.
  • PWM (Pulse Width Modulation) Technology: Uses PWM to achieve high efficiency and low distortion.

Benefits:

  • Improved Audio Quality: Provides a clear and detailed sound experience.
  • Reduced Power Consumption: Lower operating costs and environmentally friendly.
  • Increased Reliability: Protection circuits ensure long-term operational stability.
  • Simplified Integration: Compact design facilitates easy incorporation into various products.
  • Enhanced User Experience: Contributes to a more enjoyable and immersive listening experience.

The YDA165-PZE2 operates by converting digital audio signals into analog signals, which are then amplified to drive the speakers. Its PWM technology allows for highly efficient power conversion, reducing heat and increasing overall system efficiency. The built-in protection circuits safeguard the amplifier and connected speakers from damage due to electrical abnormalities. This amplifier is designed to meet the rigorous demands of modern audio applications, ensuring consistent performance and high-quality sound reproduction.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess