EN
  • EN
  • DE

YC199-JR-07680

Part No YC199-JR-07680
Manufacturer Yageo
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors
Family Resistor Networks,Arrays
Manufacturer Yageo
Win Source Part Number 416933-YC199-JR-07680
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian YC199-JR-07680 CAD Model

Description

The YC199-JR-07680 is a thick film chip resistor manufactured by Yageo, commonly used in electronic circuits for a variety of applications. It is designed for surface mount technology (SMT), allowing for automated assembly on printed circuit boards (PCBs).

Applications:

  • Current Limiting: Protects sensitive electronic components by restricting current flow.
  • Voltage Division: Used in voltage divider configurations to generate specific voltage levels.
  • Pull-up/Pull-down Resistors: Sets the default state of digital input signals.
  • RC Timing Circuits: Used in timing circuits with capacitors to create time delays or oscillations.
  • Signal Attenuation: Reduces the amplitude of signals in circuits.

Features:

  • Resistance Value: 68 Ohms (indicated by the code 680).
  • Tolerance: Typically 5% tolerance.
  • Power Rating: Typically 1/4W or 1/8W, depending on the package size.
  • Temperature Coefficient: Typically ±200 ppm/°C.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • RoHS Compliant: Complies with environmental regulations, free from hazardous substances.

Benefits:

  • Compact Size: Saves board space, enabling high-density circuit designs.
  • Reliable Performance: Provides stable resistance values across a range of operating conditions.
  • Cost-Effective: Offers an economical solution for implementing resistance in electronic circuits.
  • Easy Assembly: Facilitates efficient automated assembly.
  • Wide Availability: Readily available from various distributors and suppliers.

Additional Details:

The 'YC199' prefix identifies the series of chip resistors manufactured by Yageo. The 'JR' likely specifies the packaging or termination style. The number '07680' is the resistance code, representing 68 Ohms (68 x 10^0). These are passive components and do not require a power source. The component usually comes in 0805 or 1206 package sizes, although the exact dimensions should be verified on the datasheet.

Specifications: Common package sizes are 0603, 0805 and 1206. Refer to the Yageo YC Series datasheet for full specifications.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess