EN
  • EN
  • DE

XCV200-4PQG240C

Part No XCV200-4PQG240C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Gates 236666
RoHS Compliant
Win Source Part Number 1182961-XCV200-4PQG240C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCV200-4PQG240C CAD Model

Description

The XCV200-4PQG240C is a Field-Programmable Gate Array (FPGA) from Xilinx's Virtex series. This FPGA is designed to provide a flexible and high-performance solution for a wide range of digital logic applications. It offers a configurable architecture that allows designers to implement custom circuits and systems on a single chip.

Applications:

  • Telecommunications infrastructure
  • Networking equipment (routers, switches)
  • Industrial automation systems
  • Medical imaging devices
  • Aerospace and defense systems
  • Digital signal processing (DSP) applications
  • Prototyping and emulation of custom ASICs

Features:

  • 2176 Logic Cells
  • 240-Pin PQFP Package
  • Advanced process technology for high performance and low power consumption
  • On-chip clock management circuitry
  • Configurable I/O standards support
  • Embedded memory blocks for data storage
  • Supports JTAG boundary scan testing

Benefits:

  • Flexibility to implement custom digital logic designs
  • High performance for demanding applications
  • Reduced time-to-market compared to ASIC development
  • Ability to reconfigure the device after deployment
  • Integration of multiple functions onto a single chip, reducing system size and cost
  • Low power consumption for energy-efficient systems

Additional Details:

The XCV200-4PQG240C FPGA utilizes a hierarchical interconnect structure to facilitate efficient routing and high-speed communication between different sections of the device. The configurable logic blocks (CLBs) provide the basic building blocks for implementing custom logic functions. The device supports a wide range of I/O standards, allowing it to interface with various external devices and systems. The on-chip clock management circuitry provides precise clock control and distribution, ensuring optimal performance. The embedded memory blocks provide on-chip data storage capabilities, reducing the need for external memory components in many applications. The device is programmed using industry-standard FPGA design tools, which provide a comprehensive environment for design entry, simulation, and implementation. The Virtex architecture is known for its combination of performance, flexibility, and ease of use, making it a popular choice for a wide range of FPGA applications. The XCV200-4PQG240C allows for in-system programmability, enabling updates and modifications to be made without removing the device from the circuit board. The device is also designed to meet stringent industry standards for reliability and environmental compliance.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
NEC
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess