EN
  • EN
  • DE

SI3462-E01-GMR

Part No SI3462-E01-GMR
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 11QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Active
Type Controller (PSE)
Number of Channels 1
Power - Max 30 W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 45V ~ 57V
Current - Supply 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 11-QFN (3x3)
Base Product Number SI3462
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 666267-SI3462-E01-GMR
Ultra Librarian 3D Model Ultra Librarian SI3462-E01-GMR CAD Model

Description

The SI3462-E01-GMR is a power over Ethernet (PoE) controller designed for use in power management applications.

  • Type: Controller (PSE)
  • Maximum Power: 30W
  • Features: Internal switch
  • Channels: Single channel
  • Standards: 802.3at (PoE+) and 802.3af (PoE)
  • Voltage Supply Range: 45V to 57V
  • Current Consumption: 8mA
  • Package: Surface mount 10-VFDFN exposed pad
  • Product Status: Active
  • Manufacturer: Skyworks Solutions Inc.
  • Applications: Power management

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.1200
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
National Semiconductor (TI)
SWITCHING CONTROLLER, CURRENT-MO
Lowest to $4.2435
Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Innovisionsemi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0142 $50.3550
61+ $1.6527 $100.8147
94+ $1.6011 $150.5034
130+ $1.5494 $201.4220
167+ $1.4978 $250.1326
224+ $1.3428 $300.7872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,960 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess