The SCDS74T-561M-S is a power inductor manufactured by Yageo. It is designed for use in a wide range of power applications, including DC-DC converters, power supplies, and filters. This inductor offers a compact size and high current handling capability, making it suitable for space-constrained applications requiring efficient power conversion.
Applications
- DC-DC converters
- Power supplies
- EMI filters
- Voltage regulators
- LED lighting
Features
- High current carrying capacity
- Low DC resistance
- Compact size
- Shielded construction for low EMI
- Surface mount design
- Operating temperature range: -40°C to +125°C
Benefits
- Improved power efficiency due to low DC resistance, minimizing power loss.
- Reduced EMI due to the shielded construction, preventing interference with other components.
- Space-saving design due to the compact size, enabling integration into smaller devices.
- Reliable performance in harsh environments due to the wide operating temperature range.
- Simplified assembly due to the surface mount design.
Additional Details
The SCDS74T-561M-S has an inductance value of 560μH (561M). The 'S' at the end of the part number usually indicates standard packaging. It's important to consult the datasheet for specific electrical characteristics such as saturation current, rated current, and DC resistance. The core material is typically a ferrite composition, contributing to its high efficiency and low core loss.
This inductor is designed to be reflow soldered onto a PCB. Care should be taken to follow the manufacturer's recommended soldering profile to ensure proper connection and prevent damage to the component. The terminals are designed for reliable surface mounting and are typically made of a solderable metal.