EN
  • EN
  • DE

UGF1006GA CO

Part No UGF1006GA CO
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 387415-UGF1006GA CO
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UGF1006GA CO CAD Model

Description

The UGF1006GA CO is an Ultrafast Recovery Rectifier manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient and rapid switching, particularly in power supplies and high-frequency circuits. This rectifier offers a good balance of speed, power handling, and reliability.

Applications

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • High-Frequency Inverters
  • Freewheeling Diode in Inductive Loads
  • Power Factor Correction (PFC) Circuits

Features

  • Ultrafast Reverse Recovery Time: Reduces switching losses and improves efficiency in high-frequency applications.
  • Low Forward Voltage Drop: Minimizes power dissipation and enhances overall performance.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Glass Passivated Junction: Enhances reliability and stability.
  • RoHS Compliant: Meets environmental standards, ensuring lead-free construction.

Benefits

  • Improved Efficiency: The ultrafast recovery time and low forward voltage drop contribute to higher efficiency in power conversion.
  • Enhanced Reliability: High surge current capability and glass passivated junction ensure long-term reliability.
  • Reduced Power Loss: Minimizes heat generation, allowing for smaller heat sinks and more compact designs.
  • Simplified Design: Easy to integrate into various circuit topologies.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The UGF1006GA CO features a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 10A. Its ultrafast recovery time (trr) is typically around 50 ns. The operating temperature range is typically -65°C to +175°C. It is commonly available in a DO-27 package. This rectifier is ideal for improving the performance and reliability of power electronic circuits, offering a balance of speed, efficiency, and robustness.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess