The SCDS73T-560M-S is a shielded power inductor manufactured by Yageo. It's designed for efficient power conversion and minimal electromagnetic interference (EMI) in a variety of electronic devices. This inductor is especially useful in applications where space is limited and high performance is required.
Applications:
- DC-DC converters
- Power supplies for portable electronics
- LED lighting applications
- Voltage regulation circuits
- EMI suppression
Features:
- Shielded construction for reduced EMI
- Compact size
- High current handling capability
- Low DC resistance (DCR) for improved efficiency
- Operating temperature range: -40°C to +125°C
- RoHS compliant
Benefits:
- Reduces electromagnetic interference, contributing to cleaner signals and compliance with EMC standards.
- Improves power efficiency due to its low DCR, leading to less heat generation and longer battery life in portable devices.
- Enables miniaturization of electronic devices due to its compact size.
- Provides reliable performance in a wide range of operating conditions thanks to its wide temperature range.
- Environmentally friendly due to RoHS compliance.
Technical Specifications:
The SCDS73T-560M-S inductor has an inductance of 56μH with a tolerance of ±20%. The saturation current (Isat) is typically around 0.9A, and the rated current (Irms) is approximately 0.8A. The DC resistance (DCR) is typically around 0.8 Ohms. The package dimensions are 7.3mm x 7.3mm. It is designed for surface mount technology (SMT) assembly.
This inductor's shielded design minimizes the radiation of electromagnetic interference, making it suitable for use in sensitive electronic equipment. The low DCR ensures high efficiency in power conversion, which is crucial for prolonging battery life in portable devices. The SCDS73T-560M-S is available in tape and reel packaging for automated assembly.