EN
  • EN
  • DE

TS1123CX590 RF

Part No TS1123CX590 RF
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381024-TS1123CX590 RF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS1123CX590 RF CAD Model

Description

The TS1123CX590 RF is a radio frequency (RF) integrated circuit manufactured by Taiwan Semiconductor. This component is designed for use in various wireless communication applications, offering high performance and reliability. It is typically used in systems requiring efficient signal transmission and reception.

Applications

  • Wireless communication devices
  • RF Transceivers
  • Satellite communication systems
  • Radar systems
  • Test and measurement equipment

Features

  • High-frequency operation: Optimized for RF bands
  • Low noise figure: Ensures high sensitivity in receiver applications
  • High linearity: Reduces signal distortion
  • Integrated matching networks: Simplifies design and reduces external component count
  • Small form factor: Suitable for compact devices

Benefits

  • Improved signal quality: High linearity and low noise contribute to cleaner signals
  • Reduced system cost: Integrated components minimize the need for external circuitry
  • Enhanced device performance: Optimized for efficient power usage and signal processing
  • Faster time to market: Simplified design and integration save development time
  • Reliable operation: Manufactured by Taiwan Semiconductor to meet stringent quality standards

Additional Details

The TS1123CX590 RF is designed to operate within specific frequency ranges, detailed in the datasheet available from Taiwan Semiconductor. It supports various modulation schemes and is typically used with a 50-ohm impedance environment. The component is available in surface-mount packages for automated assembly.

This RF IC requires careful handling and integration to maximize its performance. Designers should consult the manufacturer's datasheet for detailed specifications and application notes to ensure proper operation and prevent damage. Proper impedance matching, power supply decoupling, and thermal management are crucial for reliable performance in RF applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess