EN
  • EN
  • DE

TCD2901D

Part No TCD2901D
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description CCD IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265550-TCD2901D
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD2901D CAD Model

Description

The TCD2901D is a high-resolution, high-speed CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It's designed for a variety of image scanning applications, offering excellent sensitivity and dynamic range.

Applications:

  • Image Scanners (Document Scanners, Flatbed Scanners)
  • Barcode Readers
  • Optical Character Recognition (OCR) Systems
  • Spectrophotometers
  • Machine Vision Systems

Features:

  • 5340 Pixels: Provides high-resolution image capture.
  • Pixel Size: 7μm x 7μm pixel size for detailed imaging.
  • High Sensitivity: Captures images even in low-light conditions.
  • High Dynamic Range: Accurately captures both bright and dark areas in an image.
  • Built-in Sample and Hold Circuit: Reduces noise and improves signal quality.
  • Two-Phase Clocking: Simplified drive circuit.
  • High-Speed Data Output: Enables fast image scanning.

Benefits:

  • High-Resolution Imaging: Captures detailed images with fine clarity.
  • Improved Image Quality: High sensitivity and dynamic range ensure excellent image quality.
  • Fast Scanning Speed: High-speed data output enables rapid image acquisition.
  • Reduced Noise: Built-in sample and hold circuit minimizes noise and improves signal quality.
  • Simplified System Design: Two-phase clocking reduces the complexity of the drive circuit.

Technical Specifications: The TCD2901D features 5340 pixels, each with a size of 7μm x 7μm. It operates using a two-phase clocking scheme. The sensor integrates a sample and hold circuit to minimize noise. The device is typically packaged in a ceramic package for optimal performance and reliability. The spectral response range covers the visible light spectrum.

The TCD2901D is a high-performance CCD linear image sensor suitable for applications requiring high resolution, sensitivity, and speed. Its excellent image quality and simplified drive circuitry make it a popular choice for various scanning and imaging applications.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess