The SBK201209T-600Y-S is a multilayer chip inductor manufactured by Yageo. This inductor is engineered for high-frequency applications requiring a compact size and reliable performance. It is used in a variety of electronic circuits for filtering, impedance matching, and RF tuning.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS receivers
- Filtering networks
- Impedance matching circuits
Features
- Small size: 2.0mm x 1.2mm x 0.9mm
- High Q factor
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Miniaturization of electronic circuits
- Improved signal integrity due to high Q factor
- Stable performance over a wide temperature range
- Reduced power loss in RF circuits
- Compliance with environmental regulations
Technical Specifications
The SBK201209T-600Y-S is characterized by an inductance of 60nH with a tolerance of ±5%. The component's high self-resonant frequency allows it to operate effectively in high-frequency applications. The low DC resistance (DCR) minimizes power dissipation. The inductor is constructed using a ceramic core, ensuring stability and consistent performance. It's designed for automated pick-and-place assembly, which streamlines the manufacturing process. The terminations are lead-free, making it compliant with modern soldering standards and environmental regulations.
This chip inductor is ideally suited for applications where space is limited but high performance is a necessity. The high Q factor contributes to minimal insertion loss in filtering applications, ensuring that signal strength and integrity are maintained. The tight tolerance allows for precise circuit behavior, and the stable inductance value over temperature ensures reliable operation under various environmental conditions. Its small size and robust performance make it a valuable component in modern electronic designs, especially in mobile and wireless applications.