EN
  • EN
  • DE

C1206KKX7R9BB105

Part No C1206KKX7R9BB105
Manufacturer Yageo
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 713887-C1206KKX7R9BB105
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian C1206KKX7R9BB105 CAD Model

Description

The C1206KKX7R9BB105 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It belongs to the X7R series, known for its stable performance over a wide temperature range. This capacitor features a capacitance of 1μF and a voltage rating of 25V. It is primarily used for decoupling, bypassing, and filtering in various electronic circuits.

Applications:

  • Decoupling capacitors in digital circuits
  • Bypass capacitors in power supplies
  • Filtering in signal processing circuits
  • Smoothing capacitors in DC-DC converters
  • General-purpose applications requiring stable capacitance

Features:

  • X7R dielectric material for stable performance
  • 1206 case size (3.2mm x 1.6mm)
  • 1μF capacitance
  • 25V voltage rating
  • Surface mount technology (SMT)

Benefits:

  • Provides stable capacitance over temperature variations
  • Reduces noise and ripple in electronic circuits
  • Improves the reliability of electronic devices
  • Saves board space due to its compact size
  • Facilitates automated assembly with SMT

Technical Specifications:

  • Capacitance: 1μF
  • Voltage Rating: 25V
  • Dielectric Material: X7R
  • Case Size: 1206 (3.2mm x 1.6mm)
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to +125°C
  • Termination: Nickel barrier with tin plating

The Yageo C1206KKX7R9BB105 capacitor is designed for high-performance applications requiring stable capacitance and reliable operation. Its X7R dielectric ensures minimal capacitance variation with temperature, making it suitable for critical circuits. The 1206 package provides a good balance between size and performance, allowing for efficient use of PCB space. The capacitor is widely used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2231 $61.1550
120+ $1.0037 $120.4440
180+ $0.9725 $175.0500
250+ $0.9413 $235.3250
320+ $0.9101 $291.2320
425+ $0.8154 $346.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,670 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess