EN
  • EN
  • DE

330KD07J

Part No 330KD07J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 33V 0.5KA, BULK / 33 V 500 A Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 20 V
Maximum DC Volts 26 V
Varistor Voltage (Min) 29.5 V
Varistor Voltage (Typ) 33 V
Varistor Voltage (Max) 36.5 V
Current - Surge 500 A
Energy 3.5J
Number of Circuits 1
Capacitance @ Frequency 1500 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361071-330KD07J
Ultra Librarian 3D Model Ultra Librarian 330KD07J CAD Model

Description

The 07D Disc Varistor is a compact circuit protection component designed for transient voltage suppression. Bold text is YAGEO 07D.

  • Capacitance: 1500 pF @ 1 kHz
  • Maximum AC Voltage: 20 V
  • Maximum DC Voltage: 26 V
  • Varistor Voltage: 29.5 V to 36.5 V
  • Surge Current Rating: 500 A
  • Energy Rating: 3.5J
  • Package: Bulk
  • Mounting: Through hole

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 32.5V 10A 0405
Need more? Email Us
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
Taiyo Yuden
VARISTOR 8V 25A 0402
Need more? Email Us
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0431 $50.2115
2,825+ $0.0354 $100.0050
4,375+ $0.0343 $150.0625
6,025+ $0.0332 $200.0300
7,790+ $0.0321 $250.0590
10,420+ $0.0288 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess