EN
  • EN
  • DE

AFE7689IABJ

Part No AFE7689IABJ
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1027431-AFE7689IABJ
Ultra Librarian 3D Model Ultra Librarian AFE7689IABJ CAD Model

Description

The AFE7689IABJ is a state-of-the-art quad-channel RF transceiver from Texas Instruments, designed to meet the rigorous demands of advanced wireless communication systems. This high-performance component is part of TI's extensive portfolio of integrated circuits tailored for RF and microwave applications.

Key Features

  • Wide Frequency Range: The AFE7689IABJ operates over a broad frequency spectrum, making it suitable for various applications, including wireless infrastructure, test and measurement equipment, and active antenna systems.
  • Quad-Channel Configuration: With four receiver and transmitter channels, this device enables complex MIMO (Multiple Input, Multiple Output) configurations, increasing the capacity and reliability of wireless communication systems.
  • High Integration: The device integrates multiple functions such as digital down-conversion and up-conversion, reducing the need for external components and simplifying system design.
  • Flexible Interface: It features a JESD204B interface, which provides a high-speed serial connection to digital signal processors and FPGAs, ensuring efficient data transfer and system integration.

Performance and Quality

The AFE7689IABJ boasts excellent linearity and noise performance, which translates into cleaner signals and improved data throughput. Its robust design and quality manufacturing ensure reliability in even the most challenging environments.

Applications

Designed for versatility, the AFE7689IABJ is ideal for a wide range of applications:

  • Wireless infrastructure (LTE, 5G)
  • Phased array radar systems
  • Electronic warfare
  • Test and measurement equipment

Support and Resources

Texas Instruments provides comprehensive support for the AFE7689IABJ, including detailed datasheets, application notes, and design resources to assist engineers in integrating this transceiver into their projects. Additionally, TI's customer support and technical forums are available to answer any questions and provide guidance throughout the product's lifecycle.

You May Also Be Interested in

RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $0.8316
Texas Instruments
Lowest to $1.1758
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.0612
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $0.9624
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,940.2986 $1,940.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess