EN
  • EN
  • DE
  • IT

2RL230L-5/B

Part No 2RL230L-5/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 230V 5KA 2 POLE THROUGH HOLE / Gas Discharge Tube 230 V 5000A (5kA) ±20% 2 Pole Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-5
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 230 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361261-2RL230L-5/B
Ultra Librarian 3D Model Ultra Librarian 2RL230L-5/B CAD Model

Description

The 1361261-2RL230L-5/B is a gas discharge tube arrester (GDT) used for circuit protection. Manufactured by YAGEO, this GDT belongs to the 2R-5 series.

  • Voltage DC Spark Over: 230 V
  • Impulse Discharge Current: 5,000A (5kA)
  • Number of Poles: 2
  • Mounting Type: Through-Hole
  • Package: Axial Cylinder
  • Fails Short: No

You May Also Be Interested in

Bourns Inc.
GDT 1000V 3KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 28V 10KA 3 POLE DIN RAIL
Need more? Email Us
EPCOS (TDK)
GDT 600V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 40KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 420V 2KA 2 POLE SMD
Lowest to $0.7033
Littelfuse Inc.
GDT 90V 10KA 2 POLE SMD
Need more? Email Us
Bourns Inc.
GDT 90V 10KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 470V 20KA 2 POLE TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1437 $50.2950
850+ $0.1179 $100.2150
1,315+ $0.1142 $150.1730
1,810+ $0.1105 $200.0050
2,345+ $0.1068 $250.4460
3,135+ $0.0958 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess