EN
  • EN
  • DE
  • IT

MAX31856PMB1#

Part No MAX31856PMB1#
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description DEMO KIT FOR MAX31856
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Type Interface
Function Sensor Signal Conditioner
Utilized IC / Part MAX31856
Primary Attributes Pmod-Compatible
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Family Part Number MAX31856
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702993-MAX31856PMB1#
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31856PMB1# CAD Model

Description

Maxim Integrated MAX31856PMB1# Precision Thermocouple to Digital Converter

The MAX31856PMB1# from Maxim Integrated is a sophisticated thermocouple to digital converter module designed to provide precise temperature measurements for a wide range of thermocouple types. This high-accuracy device is an essential component for temperature monitoring in various industrial, commercial, and consumer applications such as temperature control systems, thermal protection, and process monitoring equipment.

At the heart of the MAX31856PMB1# is the MAX31856, a precision thermocouple to digital converter with linearization and cold-junction compensation. This integrated circuit is capable of interfacing with several types of thermocouples including types B, E, J, K, N, R, S, and T, offering versatility for different temperature sensing requirements. The device provides a 19-bit output with a built-in 50/60Hz noise rejection filter, ensuring accurate and stable readings even in electrically noisy environments.

The module features a simple SPI interface for easy communication with microcontrollers or other digital systems. It also includes fault detection capabilities, which can alert the system to open circuits, short-circuits, and other common thermocouple faults. This adds a layer of safety and reliability to applications by enabling the system to respond quickly to potential issues.

Maxim Integrated's MAX31856PMB1# operates over a wide temperature range and is designed to be robust and durable. The module's compact form factor allows it to be easily integrated into a variety of designs without requiring significant space. Additionally, the module comes with a breakout board for the MAX31856, making it convenient for prototyping or for use in educational settings where ease of access to the chip's pins is beneficial.

With its high precision and flexibility, the MAX31856PMB1# is an excellent choice for engineers and designers looking to incorporate reliable temperature measurement into their projects. Maxim Integrated's commitment to quality ensures that this module will perform consistently, providing accurate temperature data critical for maintaining optimal performance of thermal systems.

You May Also Be Interested in

Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess