EN
  • EN
  • DE

MAX5920BESA+T

Part No MAX5920BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Hot Swap Controller
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage (V) -80V ~ -20V
Temperature Range - Operating -40°C ~ 85°C
Supply Current 700μA
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Family Part Number MAX5920
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 704811-MAX5920BESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5920BESA+T CAD Model

Description

Maxim Integrated MAX5920BESA+T Hot Swap Controllers

The MAX5920BESA+T is a sophisticated hot swap controller designed by Maxim Integrated to ensure safe board insertion and removal from a live backplane. This compact device, available in a narrow SO package, is engineered to handle 2.7V to 5.5V single-supply voltages, making it an ideal choice for a wide range of applications, including servers, RAID systems, and telecom equipment.

This hot swap controller offers an array of features that safeguard both the electronic system and the inserted card during hot plugging. It provides a controlled inrush of current, preventing glitches on the power supply rail, which could lead to unintentional system resets or damage to the power supply or the card being inserted. The MAX5920BESA+T achieves this by using an external N-channel MOSFET to limit the initial inrush current, followed by a programmable circuit breaker function to protect against sustained overcurrent conditions.

The MAX5920BESA+T also boasts an adjustable overcurrent threshold and delay time, which can be set by external resistors, allowing designers to tailor the device's protection features to specific application requirements. Furthermore, it features an active-low FAULT output that signals when the current limit has been reached or when the circuit breaker has tripped, providing real-time feedback for system monitoring and diagnostics.

With its built-in thermal shutdown feature, the MAX5920BESA+T ensures additional protection by turning off the external MOSFET if the die temperature exceeds safe operating limits. Once the temperature has dropped to a safe level, the device will automatically attempt to restart, ensuring continuous operation without the need for manual intervention.

Maxim Integrated has designed the MAX5920BESA+T with the needs of modern electronic systems in mind, providing a reliable and efficient solution for hot swap applications. Its robust protection features, combined with its small footprint, make it an excellent choice for designers looking to enhance the reliability and longevity of their systems.

For more detailed information and usage guidelines, designers are encouraged to refer to the MAX5920BESA+T datasheet, which provides comprehensive technical specifications and application notes.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess