EN
  • EN
  • DE

1820-28-A3

Part No 1820-28-A3
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 28V 10KA 3 POLE DIN RAIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - DC Spark Over (Nom) 28 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Number of Poles 3
Fail Short No
Mounting Type DIN Rail
Case / Package Module, Plug-In Terminal Block
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1606959-1820-28-A3
Ultra Librarian 3D Model Ultra Librarian 1820-28-A3 CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
Littelfuse Inc.
GDT 2000V 5KA 2 POLE TH
Lowest to $3.2318
Bourns Inc.
GDT 230V 2KA 2 POLE SMD
Lowest to $1.3098
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
EPCOS (TDK)
GDT 350V 5KA 3 POLE SMD
Lowest to $1.6147
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess