EN
  • EN
  • DE

2RK1000M-6

Part No 2RK1000M-6
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1000V 3KA 1 POLE SMD REEL / Gas Discharge Tube 1000 V 3000A (3kA) ±20% 1 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 1000 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 1
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361220-2RK1000M-6
Ultra Librarian 3D Model Ultra Librarian 2RK1000M-6 CAD Model

Description

The YAGEO 2R-6 series gas discharge tube arrester is a reliable and high-quality electronic component used for circuit protection.

  • Manufacturer: YAGEO
  • DC Spark Over Voltage: 1000V
  • Impulse Discharge Current: 3000A
  • Mounting Type: Surface Mountable
  • Tolerance: ±20%

You May Also Be Interested in

Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 250V 10KA 3 POLE SMD
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 1KV 100KA DIN RAIL
Need more? Email Us
Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1966 $150.3990
1,055+ $0.1903 $200.7665
1,360+ $0.1840 $250.2400
1,820+ $0.1649 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,550 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess