EN
  • EN
  • DE

BPS255WE

Part No BPS255WE
Manufacturer Eaton Bussmann
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 255V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian BPS255WE CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Shenzhen Bencent Electronics Co., Ltd.
Gas Discharge Tube 90V 5kA 3 POLE Surface Mount,5x7.6mm
Lowest to $0.3202
Littelfuse Inc.
GDT 350V 10KA 2 POLE TH
Need more? Email Us
Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess