EN
  • EN
  • DE

BSPS31000PV

Part No BSPS31000PV
Manufacturer Eaton Bussmann
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1KV 100KA DIN RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Voltage - DC Spark Over (Nom) 1 kV
Impulse Discharge Current (8/20µs) 100000A (100kA)
Fail Short No
Mounting Type DIN Rail
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian BSPS31000PV CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess