EN
  • EN
  • DE

BSPS4255TNS

Part No BSPS4255TNS
Manufacturer Eaton Bussmann
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 230V 4 POLE DIN RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Voltage - DC Spark Over (Nom) 230 V
Number of Poles 4
Fail Short No
Mounting Type DIN Rail
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian BSPS4255TNS CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Littelfuse Inc.
GDT 3000V 3KA 2 POLE TH
Need more? Email Us
Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess