The 120RSMD06031 is a thick film chip resistor manufactured by Yageo. It's designed for surface mount applications and offers stable performance in a compact 0603 package size. These resistors are commonly used in a variety of electronic circuits for current limiting, voltage division, and pull-up/pull-down functions.
Applications
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Medical devices
- Power supplies
Features
- Surface Mount Device (SMD)
- Thick film technology
- 0603 package size
- High reliability
- RoHS compliant
Benefits
- Easy placement and soldering
- Small footprint for high-density circuits
- Stable resistance values
- Long service life
- Environmentally friendly
Additional Details
The '120R' portion of the part number likely indicates a resistance value of 120 Ohms. The SMD0603 indicates the package size. These resistors offer good power dissipation capabilities for their size. Refer to the Yageo datasheet for specific details regarding tolerance, temperature coefficient, and power rating. They are available in various resistance values and tolerances to suit different circuit requirements.