EN
  • EN
  • DE

MAX7375AXR185+T

Part No MAX7375AXR185+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSCILLATOR MEMS 1.84MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 1.84MHz
Output CMOS
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Current - Supply (Max) 1.25mA
Mounting SMD (SMT)
Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Max) 0.043" (1.10mm)
Win Source Part Number 1071025-MAX7375AXR185+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7375AXR185+T CAD Model

Description

Maxim Integrated MAX7375AXR185+T Oscillator

The MAX7375AXR185+T is a high-performance, low-power, silicon oscillator designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This precision oscillator is part of Maxim's MAX7375 series and is tailored to meet the demanding requirements of modern electronic systems where stability, accuracy, and reliability are of utmost importance.

The MAX7375AXR185+T comes in a compact, surface-mount package, specifically the 3-pin SOT-23, which makes it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that it can withstand harsh environmental conditions, making it an ideal choice for industrial and automotive applications, as well as consumer electronics that require a robust timing solution.

One of the key features of this oscillator is its fixed frequency of 1.85MHz. The precision factory calibration of the frequency eliminates the need for external tuning components, thus simplifying design and reducing the overall bill of materials. This fixed frequency also contributes to the device's low jitter and stable operation over both temperature and supply voltage variations.

The MAX7375AXR185+T oscillator is designed to operate with a supply voltage range of 2.7V to 5.5V, making it versatile for use in both 3.3V and 5V systems. Its low power consumption is particularly beneficial for battery-powered devices, where extending the battery life is critical. Additionally, its integrated power-saving functions allow for further reduction of power usage during idle periods.

Maxim Integrated's commitment to quality means that the MAX7375AXR185+T oscillator is built to meet high standards of performance and reliability. Whether used in microcontroller clock generation, portable instrumentation, or communication peripherals, this silicon oscillator provides a stable and reliable clock source without the complexities and variability associated with crystal oscillators.

In summary, the MAX7375AXR185+T from Maxim Integrated is a versatile, high-performance silicon oscillator that offers a combination of precision, stability, and ease of integration, making it a top choice for designers looking to streamline their product development while ensuring robust operation across a wide range of applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 12.8000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSCILLATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0282 $60.8460
70+ $1.6644 $116.5080
110+ $1.6124 $177.3640
150+ $1.5604 $234.0600
195+ $1.5084 $294.1380
260+ $1.3525 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess