EN
  • EN
  • DE

101KD07

Part No 101KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 100V 1.2KA, BULK / 100 V 1.2 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bulk
Product Status Active
Maximum AC Volts 60 V
Maximum DC Volts 85 V
Varistor Voltage (Min) 90 V
Varistor Voltage (Typ) 100 V
Varistor Voltage (Max) 110 V
Current - Surge 1.2 kA
Energy 6.5J
Number of Circuits 1
Capacitance @ Frequency 500 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360880-101KD07
Ultra Librarian 3D Model Ultra Librarian 101KD07 CAD Model

Description

The YAGEO 1360880-101KD07 is a disc varistor that belongs to the 07D series. YAGEO

  • Series: 07D
  • Temperature Range: -40°C to 105°C
  • Capacitance: 500 pF @ 1 kHz
  • Maximum AC Voltage: 60 V
  • Maximum DC Voltage: 85 V
  • Varistor Voltage: 90 V to 110 V
  • Surge Current: 1.2 kA
  • Energy Rating: 6.5J
  • Mounting Type: Through-Hole
  • Package: Bulk
  • Product Status: Active

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Littelfuse Inc.
VARISTOR 220V 1.2KA DISC 7MM
Lowest to $0.1470
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1,260+ $0.0397 $50.0220
3,070+ $0.0326 $100.0820
4,765+ $0.0315 $150.0975
6,560+ $0.0305 $200.0800
8,475+ $0.0295 $250.0125
11,325+ $0.0265 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,054 pieces
MOQ: 1260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess