Products specifications Report Issue?

Approvals CE, CSA, EN, UL
Current - Output 1 420 mA
Depth 55.118 mm
Efficiency 70 %
Features OVP, SCP
Height 20.066 mm
Length 55.118 mm
Max Current Rating 130 mA
Max Input Voltage 264 V
Max Input Voltage (AC) 264 V
Maximum Operating Temperature 70 °C
Max Output Current 420 mA
Max Output Power 5 W
Max Power Dissipation 5 W
Min Input Voltage 85 V
Min Input Voltage (AC) 85 V
Min Operating Temperature 0 °C
Mount PCB, Through Hole
Number of Outputs 1
Number of Pins 4
Output Current 420 mA
Output Power 5 W
Output Voltage 12 V
Power Rating 5 W
REACH SVHC Unknown
RoHS Compliant
Schedule B 8504409510, 8504409510
Voltage - Output 1 12 V
Weight 29.029912 g
Width 35.052 mm
Win Source Part Number 981559-KPS512
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KPS512 CAD Model

Description

The KPS512 is a board mount module manufactured by TDK-Lambda Americas Inc.

  • Power Rating: 5W
  • Output Voltage: 12V
  • Maximum Input Voltage: 264V
  • Minimum Input Voltage: 85V (AC)
  • Current Output: 420mA
  • Efficiency: 70%
  • Package: 4-Pin
  • Mounting Type: PCB, Through-Hole
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70 °C

You May Also Be Interested in

Recom Power
DC DC CONVERTER +/-12V 10W / Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input
Need more? Email Us
ECAD model for RP10-1212DE/P/M1
Flex Power Modules
DC DC CONVERTER 5V 190W / Isolated Module, Digital DC DC Converter 1 Output 5V 38A 36V - 75V Input
Need more? Email Us
ECAD model for BMR4540002/004
TDK-Lambda Americas Inc.
DC DC CONVERTER 5V 5W / Isolated Module DC DC Converter 1 Output 5V 1A 4.5V - 9V Input
Lowest to $72.7273
ECAD model for CC6-0505SF-E
Recom Power
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Need more? Email Us
ECAD model for RP15-2405SAW
TDK-Lambda Americas Inc.
Power Supply; 30W30W918VDCDCDC, PCB Mount, Input 12VDC, Output +/5V 3A, 30W
Need more? Email Us
ECAD model for PXD3012D05
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 25W / Open Frame AC DC Converters 1 Output 12V 2.1A 90 ~ 264 VAC Input
Need more? Email Us
ECAD model for KPSB25-12
Silvertel
Power over Ethernet - PoE PoE PD Module, 12W, 12V Output, IEEE802.3af compliant, Thermally Protected, Surface Mount
Lowest to $125.3175
ECAD model for Ag9912MT
Recom Power
DC DC CONVERTER 12V 10W / Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input
Need more? Email Us
ECAD model for RP10-1212SE/N/M1
Texas Instruments
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.25A 36V - 75V Input
Need more? Email Us
ECAD model for PT4102C

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention