Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT6670
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Current - Output (Max) 2A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 86%
Mounting Type Through Hole
Package / Case 14-SIP Module
Base Product Number PT6674
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT6674P-ND,PT6674P-NDR,-296-20200,296-20200,-296-20200-ND,-PT6674P-NDR,296-20200-NDR,2156-PT6674P-TI,TEXTISPT6674P
Standard Package 12
Win Source Part Number 1086255-PT6674P
Ultra Librarian 3D Model Ultra Librarian PT6674P CAD Model

Description

The PT6674P is a high-performance, integrated power solution from Texas Instruments, crafted to meet the rigorous power requirements of modern electronic devices. This advanced module is designed for a broad range of applications, providing a reliable and efficient power source that ensures optimal performance of your electronic equipment.

Key Features

  • High Efficiency: The PT6674P boasts an exceptional efficiency rate, which minimizes energy loss and heat generation, ensuring that your device operates coolly and reliably over extended periods.
  • Adjustable Output Voltage: It offers a versatile adjustable output voltage feature, allowing users to tailor the power supply to the specific needs of their application, thus providing a flexible solution for various circuit designs.
  • Integrated Switching Regulator: With its built-in switching regulator, the PT6674P simplifies the power design process by integrating critical components, reducing the need for external parts and streamlining the overall power system.
  • Wide Input Voltage Range: This power module supports a broad input voltage range, accommodating a variety of power sources and ensuring compatibility with diverse operating environments.
  • Thermal Protection: The PT6674P is equipped with thermal protection features that prevent overheating, safeguarding the module and connected components from potential thermal damage.
  • Overcurrent Protection: It also includes overcurrent protection, which automatically limits the current in the event of an overload, protecting the device from electrical stress and possible failure.

Applications

The Texas Instruments PT6674P is ideal for use in a wide array of applications, including but not limited to:

  • Telecommunication equipment
  • Networking hardware
  • Industrial systems
  • Computing platforms
  • Portable electronic devices

With its robust design and comprehensive feature set, the PT6674P from Texas Instruments is an excellent choice for designers seeking a reliable, high-quality power solution that can adapt to the demands of various electronic applications.

You May Also Be Interested in

Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP DUAL / Module DC-DC 12VIN 2-OUT 12V/-12V 0.042A/-0.042A 1W 5-Pin SIP Module Tube
Need more? Email Us
ECAD model for CRV1D1212SC
Cosel USA, Inc.
DC DC CONVERTER 12V / Module DC-DC 48VIN 1-OUT 12V 16.7A 200.4W 9-Pin Half-Brick
Need more? Email Us
ECAD model for CBS2004812
Texas Instruments
IC REG ISOLATED 5V 0.2A 74SOP / Module DC-DC 5VIN 1-OUT 5V 0.2A 0.97W 7-Pin SOP T/R
Lowest to $36.8836
ECAD model for DCV010505P-U/700
Vicor Corporation
DC DC CONVERTER
Need more? Email Us
ECAD model for IB054E120T32N1-00
GE Critical Power
DC-DC 0.6-3.63V @ 6A / Module DC-DC 1-OUT 0.6V to 3.63V 6A 10-Pin SMD Module T/R
Need more? Email Us
ECAD model for APTH006A0X4-SRZ
CUI Inc.
DC DC CONVERTER +/-15V 2W / Isolated Module DC DC Converter 2 Output 15V -15V 66.6mA, 66.6mA 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PEM2-S12-D15-S
Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 10W / Module DC-DC 48VIN 1-OUT 3.3V 2.4A 10W 5-Pin
Need more? Email Us
ECAD model for CXA10-48S3V3-SJ
Bel Power Solutions
REGULATOR SWITCHING 36V 3A
Need more? Email Us
ECAD model for PSB363-9LIR

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention