EN
  • EN
  • DE

XCV600EFG680AFS

Part No XCV600EFG680AFS
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024236-XCV600EFG680AFS
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCV600EFG680AFS CAD Model

Description

The Xilinx XCV600EFG680AFS is a high-performance Field-Programmable Gate Array (FPGA) from the Virtex series. It is designed for complex digital logic functions in a wide range of applications. Being part of the Virtex family, it benefits from Xilinx's advanced architecture and manufacturing processes.

Applications

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial automation
  • Aerospace and defense systems
  • Medical imaging

Features

  • 600,000 system gates
  • Advanced 0.18 micron CMOS process
  • High-speed performance
  • Extensive routing resources
  • On-chip DLLs (Digital Delay Locked Loops)
  • Flexible I/O options

Benefits

  • High logic density
  • Fast processing speeds
  • Flexibility in design implementation
  • Reduced time-to-market
  • Cost-effective solution for complex designs

The XCV600EFG680AFS is capable of implementing complex digital logic functions due to its high logic density. The 600,000 system gates provide ample resources for implementing sophisticated algorithms and custom hardware accelerators. Built on an advanced 0.18 micron CMOS process, it delivers high-speed performance while minimizing power consumption.

The FPGA's extensive routing resources allow for efficient interconnection of logic elements, ensuring optimal performance and flexibility in design implementation. The on-chip DLLs (Digital Delay Locked Loops) provide precise clock management, enabling high-speed operation and minimizing timing skew. The flexible I/O options allow for easy interfacing with a wide range of external devices and systems.

The XCV600EFG680AFS offers a cost-effective solution for implementing complex digital designs. Its programmability allows for rapid prototyping and design iterations, reducing time-to-market. The FPGA's flexibility and performance make it suitable for a wide range of applications, including telecommunications, networking, industrial automation, aerospace, and medical imaging. Xilinx's commitment to innovation and quality ensures that the XCV600EFG680AFS meets the demands of today's advanced electronic systems.

You May Also Be Interested in

Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess