EN
  • EN
  • DE

XCS10XLTQ144

Part No XCS10XLTQ144
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032606-XCS10XLTQ144
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS10XLTQ144 CAD Model

Description

The XCS10XLTQ144 is a Spartan-XL series FPGA (Field-Programmable Gate Array) from Xilinx. This FPGA is designed for a wide range of applications requiring programmable logic, offering a balance of performance, flexibility, and cost-effectiveness. It is a key component for prototyping and implementing custom digital circuits.

Applications:

  • Digital signal processing (DSP): Used in applications like audio processing, image processing, and telecommunications equipment.
  • Embedded systems: Integral in custom embedded systems, providing the logic for control and data processing tasks.
  • Communication systems: Implemented in networking equipment and communication devices for data encoding, decoding, and routing.
  • Industrial control: Employed in industrial automation systems for controlling machinery and processes.
  • Prototyping: Ideal for rapid prototyping of digital designs before committing to ASIC (Application-Specific Integrated Circuit) production.

Features:

  • FPGA Architecture: Configurable logic blocks (CLBs) and programmable interconnects.
  • I/O Pins: 144-pin TQFP package.
  • On-Chip Memory: Block RAM for data storage.
  • Operating Voltage: Typically operates at standard FPGA voltages (e.g., 3.3V or 5V).
  • Low Power Consumption: Optimized for low power applications.

Benefits:

  • Flexibility: Allows designers to implement custom logic functions tailored to specific application needs.
  • Reconfigurability: Enables in-system updates and modifications without hardware changes.
  • Time-to-Market: Shortens development cycles compared to traditional ASIC design.
  • Cost-Effectiveness: Provides a cost-effective solution for low- to medium-volume production runs.
  • High Performance: Delivers competitive performance for a variety of applications.

Additional Details:

The XCS10XLTQ144 is part of the Spartan-XL family, known for its ease of use and comprehensive development tool support. It utilizes Xilinx's standard FPGA design flow, allowing designers to use industry-standard HDLs (Hardware Description Languages) like VHDL or Verilog. The device includes features for boundary scan testing and supports various configuration methods.

The Spartan-XL series is particularly useful in cost-sensitive applications where programmability and fast prototyping are crucial. Its architecture is designed to efficiently implement a wide range of digital circuits, from simple logic gates to complex state machines and processors.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess