EN
  • EN
  • DE

PE42482A-X

Part No PE42482A-X
Manufacturer Peregrine Semiconductor
Catalog OEM Parts (O - R)
Description RF Switch, SP8T, 10- 8000 MHz, 0.7 to 1.6 dB IL, 30 to 85 dB Isolation, 4x4mm QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 7.99 GHz
Height 900 µm
Max Frequency 8 GHz
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
RoHS Non-Compliant
Win Source Part Number 994364-PE42482A-X
Categories OEM Parts(O-R)
Manufacturer Peregrine Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PE42482A-X CAD Model

Description

The PE42482A-X is a high-linearity, single-pole four-throw (SP4T) RF switch designed for a variety of wireless applications. This switch excels in applications requiring high isolation and low insertion loss across a broad frequency range.

Applications:

  • Cellular Infrastructure: Base stations, repeaters, and remote radio units (RRUs).
  • Test and Measurement Equipment: Signal routing and switching in test setups.
  • Wireless Communication Systems: General-purpose RF switching in various communication devices.
  • Satellite Communication: LNB and satellite radio systems.

Features:

  • High Isolation: Provides excellent signal isolation between ports, minimizing interference.
  • Low Insertion Loss: Ensures minimal signal attenuation, preserving signal integrity.
  • Broadband Frequency Range: Operates effectively over a wide frequency spectrum.
  • High Linearity: Maintains signal fidelity even with high input power levels.
  • Single 3V Positive Supply: Simplified power supply requirements.
  • Integrated CMOS Control Logic: Facilitates easy integration with digital control systems.
  • Compact Package: Small footprint for space-constrained applications.

Benefits:

  • Improved System Performance: High isolation and low insertion loss contribute to enhanced signal quality and overall system performance.
  • Reduced Power Consumption: Low insertion loss minimizes power dissipation in the switch.
  • Simplified Design: Integrated control logic and single supply voltage streamline circuit design.
  • Increased Reliability: Robust design ensures reliable operation in demanding environments.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details:

The PE42482A-X is controlled via a CMOS-compatible control interface. Key specifications include an operating frequency range typically from 100 MHz to 6 GHz, an insertion loss of typically 0.6 dB at 3 GHz, and an isolation of typically 30 dB at 3 GHz. The switch is available in a compact QFN package, making it suitable for densely populated circuit boards. It is designed to handle high power levels while maintaining excellent linearity, making it suitable for demanding RF applications. It uses a +3V power supply. The device is also ESD protected.

You May Also Be Interested in

KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5958 $52.7664
19+ $5.4119 $102.8261
29+ $5.2428 $152.0412
40+ $5.0737 $202.9480
51+ $4.9046 $250.1346
69+ $4.3972 $303.4068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess