EN
  • EN
  • DE

XCR3128A-10VQ100I

Part No XCR3128A-10VQ100I
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998615-XCR3128A-10VQ100I
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCR3128A-10VQ100I CAD Model

Description

The XCR3128A-10VQ100I is a CoolRunner series Complex Programmable Logic Device (CPLD) manufactured by Xilinx. CPLDs are programmable logic devices used to implement a variety of digital logic functions. This particular device is known for its low power consumption and high performance, making it suitable for a range of applications.

Applications:

  • Glue logic: Interconnecting various components and peripherals in a system.
  • Address decoding: Decoding memory addresses for accessing different memory locations.
  • State machines: Implementing complex state machines for controlling sequential operations.
  • Peripheral controllers: Controlling peripherals such as displays, keyboards, and communication interfaces.
  • Interface bridging: Bridging between different communication protocols or interfaces.

Features:

  • High performance: Provides fast propagation delays for high-speed operation.
  • Low power consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • In-system programmability (ISP): Can be programmed and reprogrammed while installed in the system.
  • Flexible I/O: Offers a wide range of I/O options for connecting to various peripherals.
  • 128 macrocells: Offers a significant amount of logic resources for implementing complex functions.

Benefits:

  • Reduced component count: Integrates multiple logic functions into a single device, reducing board space and cost.
  • Increased flexibility: Can be easily reprogrammed to implement different logic functions.
  • Faster time to market: Simplifies the design process and reduces development time.
  • Improved performance: Provides high-speed operation for demanding applications.
  • Reduced power consumption: Extends battery life in portable devices.

Additional Details:

The XCR3128A-10VQ100I comes in a VQFP (Very thin Quad Flat Package) package with 100 pins. The '-10' indicates a speed grade. The 'I' at the end indicates an Industrial temperature range. Key specifications include the propagation delay, operating voltage, and I/O standards supported. Designers should consult the Xilinx documentation for specific details regarding programming, timing, and I/O configuration.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7721 $63.0884
8+ $12.9412 $103.5296
12+ $12.5368 $150.4416
17+ $12.1324 $206.2508
22+ $11.7280 $258.0160
29+ $10.5148 $304.9292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 534 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess