The XCF08PFG48C is a configuration PROM (programmable read-only memory) from Xilinx, specifically designed to store the configuration data for Xilinx FPGAs (Field-Programmable Gate Arrays). It serves as a non-volatile memory, enabling the FPGA to be configured automatically upon power-up, allowing it to perform its designed functions. This PROM is part of the Platform Flash series, known for its reliability and performance.
Applications
- Configuration storage for Xilinx FPGAs.
- Embedded systems that require non-volatile memory for FPGA initialization.
- Industrial automation and control.
- Telecommunications equipment.
- Aerospace and defense systems.
Features
- 8 Mbit (8,388,608 bits) storage capacity.
- Low power consumption.
- Fast configuration download time.
- 48-pin Plastic Fine-Pitch Gull-Wing (PFG) package.
- 3.3V operating voltage.
- JTAG programming interface.
- Endurance of at least 20,000 program/erase cycles.
- Data retention of at least 20 years.
Benefits
- Provides reliable and non-volatile storage for FPGA configuration data.
- Enables fast and automatic FPGA configuration upon power-up.
- Reduces system complexity by integrating configuration memory into a single device.
- Low power consumption makes it suitable for battery-powered applications and energy-efficient systems.
- Offers a compact solution with its small form factor.
Additional Details
The XCF08PFG48C is programmed through a standard JTAG interface, typically using Xilinx's iMPACT programming tool. It’s designed to be seamlessly compatible with Xilinx FPGAs, ensuring reliable operation. Its high endurance and data retention make it a robust solution for demanding applications. The PFG package provides a small footprint for dense board designs. Operating temperature is within the industrial range.