EN
  • EN
  • DE

XC95144-7PQG160C

Part No XC95144-7PQG160C
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Enhanced pin-locking architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281943-XC95144-7PQG160C
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC95144-7PQG160C CAD Model

Description

The Xilinx XC95144-7PQG160C is a Complex Programmable Logic Device (CPLD) belonging to the XC9500 family. It offers a high-performance, cost-effective solution for implementing a wide variety of digital logic functions in applications such as address decoding, control logic, and state machine implementation. Its non-volatile configuration ensures instant-on operation, making it suitable for critical applications.

Applications:

  • Address Decoding
  • Control Logic
  • State Machine Implementation
  • Glue Logic
  • Interface Logic
  • Peripheral Control

Features:

  • Logic Cells: 144 macrocells
  • Propagation Delay: 7.5 ns
  • I/O Pins: 123
  • Supply Voltage: 3.3V
  • Operating Temperature Range: 0°C to +85°C (Commercial)
  • Package: 160-Pin PQFP (Plastic Quad Flat Pack)
  • Non-Volatile Configuration: Instant-on operation
  • In-System Programmability (ISP): Allows for easy design updates
  • Global Clock Buffers: Provide low-skew clock distribution

Benefits:

  • High Performance: Fast propagation delay for demanding applications.
  • Cost-Effective: Provides a cost-optimized solution for implementing digital logic.
  • Non-Volatile: Instant-on operation without external configuration memory.
  • In-System Programmability: Enables easy design updates and field upgrades.
  • Simplified Design: Easy to use design tools and development flow.

Additional Details:

The XC95144-7PQG160C utilizes a FastCONNECT II switch matrix, enabling high-speed routing and efficient resource utilization. Its non-volatile configuration eliminates the need for external configuration memory, resulting in lower system cost and simplified board design. The in-system programmability (ISP) feature allows for design updates without removing the device from the board. The device also includes global clock buffers, ensuring low-skew clock distribution throughout the device. The 160-pin PQFP package provides a compact footprint for space-constrained applications. The XC95144-7PQG160C is ideal for applications requiring high performance, cost-effectiveness, and ease of use.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess