EN
  • EN
  • DE

XC7A200T3FFG1156I

Part No XC7A200T3FFG1156I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210015-XC7A200T3FFG1156I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC7A200T3FFG1156I CAD Model

Description

The XC7A200T-3FFG1156I is an Artix-7 Field Programmable Gate Array (FPGA) from Xilinx. This device is part of the Artix-7 family, known for its high performance-per-watt architecture, making it suitable for a wide range of applications. The '200T' indicates a logic capacity of approximately 200,000 logic cells, 'FFG1156' refers to the fine-pitch flip-chip ball grid array package with 1156 pins, and 'I' denotes an industrial temperature grade.

Applications

  • Industrial automation: Motor control, machine vision, and industrial networking.
  • Automotive: Advanced driver-assistance systems (ADAS), infotainment, and vehicle control.
  • Medical imaging: Ultrasound, MRI, and X-ray systems.
  • Aerospace and defense: Radar processing, signal intelligence, and embedded computing.
  • Video processing: Video encoding/decoding, image processing, and display controllers.
  • Communication systems: Wireless communication, networking, and data centers.

Features

  • 215,360 logic cells: Provides a high level of logic capacity for complex designs.
  • 13,460 KB of block RAM: Enables on-chip data storage.
  • 740 DSP slices: Supports high-performance digital signal processing.
  • High I/O count (1156 pins): Offers flexible connectivity options.
  • Integrated transceivers: Supports high-speed serial communication protocols.
  • Low power consumption: Ideal for power-sensitive applications.
  • Industrial temperature range: Operates reliably in harsh environments (-40°C to +100°C).

Benefits

  • High performance: The Artix-7 architecture delivers excellent performance for a variety of applications.
  • Flexibility: The FPGA can be reconfigured to implement custom hardware designs.
  • Low power consumption: Reduces system power requirements and extends battery life.
  • Integration: Integrates multiple functions into a single device, reducing board size and cost.
  • Short time-to-market: The FPGA can be programmed quickly, reducing development time.
  • Customization: Tailored hardware acceleration for specific applications.

Additional Details

The XC7A200T-3FFG1156I is typically programmed using hardware description languages (HDLs) such as VHDL or Verilog, and the Xilinx Vivado Design Suite. The FPGA's internal architecture consists of configurable logic blocks (CLBs), block RAM, DSP slices, and input/output blocks (IOBs). The CLBs implement the user's logic functions, the block RAM provides on-chip data storage, the DSP slices accelerate digital signal processing algorithms, and the IOBs provide the interface to external devices.

The Artix-7 family also includes features such as integrated analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which can be used for data acquisition and signal generation. The FPGA's power management features allow for dynamic power scaling to optimize energy consumption. The device supports various memory interfaces, including DDR3 and DDR2, for connecting to external memory devices. The industrial temperature range ensures reliable operation in demanding environments.

You May Also Be Interested in

Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Mosel Vitelic, Corp
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess