EN
  • EN
  • DE

LTC2905HDDB#TRMPBF

Part No LTC2905HDDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 8DFN / Supervisor Open Drain or Open Collector 2 Channel 8-DFN (3x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 9 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC2905
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1072224-LTC2905HDDB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2905HDDB#TRMPBF CAD Model

Description

Introducing the LTC2905HDDB#TRMPBF from Analog Devices Inc.

The LTC2905HDDB#TRMPBF is a precision dual supply monitor that ensures the reliable operation of digital systems by monitoring multiple supply voltage levels. This product from Analog Devices Inc. is designed to cater to a wide range of applications, including system monitoring, microprocessor supervision, and portable battery-powered electronics.

Key Features:

  • Supply Voltage Range: The LTC2905HDDB#TRMPBF can monitor voltage thresholds with a wide supply range, making it versatile for different system requirements.
  • Adjustable Reset Thresholds: Users can set precise voltage thresholds for reset signals, ensuring that the device operates within safe limits.
  • Low Power Consumption: This device is engineered for energy efficiency, which is critical for battery-powered applications and helps to extend the operational life of the system.
  • Guaranteed Reset Output: The reset output is guaranteed to be in the correct state for VCC down to 1V, which provides additional reliability during power-down or brownout conditions.
  • High Accuracy: The LTC2905HDDB#TRMPBF offers high accuracy monitoring, which is essential for systems that require precise voltage levels to function correctly.
  • Multiple Package Options: Available in a small 6-lead DFN package, the device occupies minimal board space and is suitable for compact system designs.

Applications:

  • Computer Systems
  • Servers
  • Portable and Battery-Powered Equipment
  • Industrial Systems
  • Networking Equipment

The LTC2905HDDB#TRMPBF is not just a component; it's a safeguard for your critical systems. It's designed to be robust and reliable, ensuring that your applications run smoothly without interruption due to power issues. With its precision monitoring and low power consumption, this supply monitor is an essential component for any design that demands the highest levels of performance and stability.

Choose the LTC2905HDDB#TRMPBF for a compact, accurate, and dependable solution to your voltage monitoring needs. Its advanced features and dependable performance make it an excellent choice for designers looking to enhance system reliability and protect against voltage anomalies.

You May Also Be Interested in

Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess