EN
  • EN
  • DE

XC5215-6PG299I

Part No XC5215-6PG299I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 299
RoHS Non-Compliant
Win Source Part Number 1200767-XC5215-6PG299I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC5215-6PG299I CAD Model

Description

The XC5215-6PG299I is a Field-Programmable Gate Array (FPGA) from Xilinx's XC5200 series. These FPGAs are configurable integrated circuits designed for implementing custom digital logic circuits. The '6' in the part number indicates the speed grade, while the 'PG299' refers to the package type, and the 'I' denotes the industrial temperature range.

Applications

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms.
  • Embedded Systems: Used as a core component in embedded systems for control and data processing.
  • Telecommunications: Implementing custom communication protocols and interfaces.
  • Image Processing: Accelerating image processing algorithms.
  • Prototyping: Used for rapid prototyping of digital circuits.

Features

  • Configurable Logic Blocks (CLBs): Provides configurable logic resources for implementing digital circuits.
  • Input/Output Blocks (IOBs): Provides flexible I/O interfaces for connecting to external devices.
  • Programmable Interconnect: Allows for flexible routing of signals between logic blocks.
  • On-Chip Memory: Includes on-chip memory blocks for data storage.
  • Industrial Temperature Range: Designed for operation in harsh industrial environments.

Benefits

  • Flexibility: Allows for implementing custom digital logic circuits.
  • Performance: Can accelerate digital algorithms compared to software implementations.
  • Rapid Prototyping: Enables fast prototyping of digital circuits.
  • Integration: Integrates multiple digital functions into a single chip.
  • Cost-Effectiveness: Can reduce system cost compared to discrete logic implementations.

Technical Specifications

The XC5215-6PG299I has approximately 15000 equivalent gate count. The PG299 package is a 299-pin plastic package. The -6 speed grade specifies the performance characteristics. The industrial temperature range is typically -40°C to +85°C. It is crucial to consult Xilinx's datasheet for detailed specifications, including logic cell count, I/O count, power consumption, and timing characteristics. The architecture includes configurable logic blocks, I/O blocks, and routing resources. The device is programmed using a configuration file, which defines the implemented logic function.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Microchip Technology
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Rochester Electronics
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess