EN
  • EN
  • DE

SZ1SMA5941BT3G

Part No SZ1SMA5941BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 47V 1.5W SMA / Zener Diode 47 V 1.5 W ±5% Surface Mount SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 67 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SZ1SMA5941
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 5,000
Win Source Part Number 1325479-SZ1SMA5941BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5941BT3G CAD Model

Description

Product Overview: SZ1SMA5941BT3G from ON Semiconductor

The SZ1SMA5941BT3G is a high-quality Zener voltage regulator diode from ON Semiconductor, a leading provider of semiconductor-based solutions. This product is designed to offer excellent voltage regulation with a minimal footprint, making it suitable for a wide range of applications, including power management, protection, and voltage reference in consumer electronics, industrial equipment, and communication devices.

Key Features

  • Voltage Range: The SZ1SMA5941BT3G provides a nominal Zener voltage of 47 V, making it ideal for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 1.5 W, this Zener diode can handle a significant amount of power, ensuring stable operation under various conditions.
  • Surface Mount Package: The device comes in a compact SMA package, allowing for efficient use of PCB space and is suitable for automated assembly processes.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing reliable and consistent performance.
  • Thermal Stability: The SZ1SMA5941BT3G is characterized by its excellent thermal stability, ensuring performance is maintained over a wide temperature range.

Applications

  • Power Supply Regulation
  • Overvoltage Protection
  • Surge Suppression
  • Voltage Reference
  • Industrial Electronics
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the SZ1SMA5941BT3G is no exception. It is manufactured to meet stringent quality standards, ensuring high reliability and performance in even the most demanding applications. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

Conclusion

The SZ1SMA5941BT3G Zener diode from ON Semiconductor is a robust and reliable component that offers precise voltage regulation in a small package. Its combination of power handling, stability, and compact design makes it an excellent choice for designers looking to incorporate voltage regulation and protection functionalities into their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4012 $58.1740
355+ $0.3293 $116.9015
545+ $0.3190 $173.8550
750+ $0.3088 $231.6000
970+ $0.2985 $289.5450
1,295+ $0.2677 $346.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,630 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess