EN
  • EN
  • DE

TR2/1025TD4A

Part No TR2/1025TD4A
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395535-TR2/1025TD4A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR2/1025TD4A CAD Model

Description

The Eaton Bussmann TR2/1025TD4A is a radial leaded, time-delay (slow-blow) fuse designed to protect electronic circuits from overcurrent conditions. This fuse is commonly used in applications where inrush currents are present, such as in power supplies, motor circuits, and other equipment with inductive loads.

Applications

  • Power supplies
  • Motor circuits
  • Battery chargers
  • Lighting ballasts
  • Industrial control equipment

Features

  • Time-delay (slow-blow) characteristic: Allows brief overloads to pass without interrupting the circuit.
  • Radial leaded package: Facilitates easy mounting on printed circuit boards (PCBs).
  • Compact size: Suitable for applications with limited space.
  • High interrupting rating: Capable of safely interrupting high fault currents.
  • Agency approvals: Complies with industry safety standards (e.g., UL, CSA).
  • Ceramic body: Provides excellent arc suppression and insulation.

Benefits

  • Protection against overcurrents: Prevents damage to electronic components and equipment.
  • Reduced nuisance tripping: Time-delay characteristic minimizes unnecessary fuse blowing due to temporary overloads.
  • Easy installation: Radial leads simplify mounting on PCBs.
  • Reliable performance: High interrupting rating ensures safe and effective circuit protection.
  • Compliance with safety standards: Agency approvals guarantee adherence to industry regulations.
  • Durable construction: Ceramic body provides robust arc suppression and insulation.

Additional Details

The TR2/1025TD4A is rated for a specific current (4A in this case) and voltage. The time-delay characteristic is crucial for circuits with inrush currents, preventing the fuse from blowing prematurely. It's crucial to select a fuse with the appropriate current rating and time-delay characteristic for the specific application to ensure adequate protection without nuisance tripping.

The fuse's interrupting rating specifies the maximum fault current it can safely interrupt. Exceeding this rating can cause the fuse to fail catastrophically, potentially damaging equipment or creating a safety hazard. The ceramic body helps to contain the arc generated during fuse blowing, preventing it from spreading and causing further damage.

Refer to the Eaton Bussmann datasheet for detailed specifications, including current rating, voltage rating, time-delay characteristics, interrupting rating, and agency approvals. The datasheet provides essential information for selecting and applying the TR2/1025TD4A fuse correctly.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1A 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE GLASS 1.5A 250VAC 8AG / 1.5 A 250 V AC DC Fuse Cartridge, Glass Holder 8AG, 1/4" x 1"
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess