EN
  • EN
  • DE

XC4020XL4PQ240C

Part No XC4020XL4PQ240C
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1223326-XC4020XL4PQ240C
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4020XL4PQ240C CAD Model

Description

The XC4020XL4PQ240C is a high-performance Field-Programmable Gate Array (FPGA) from Xilinx's XC4000XL series. These FPGAs are designed for a wide range of digital logic applications, offering a flexible and reprogrammable platform for custom hardware implementation. The 'PQ240C' designation refers to the package type, which is a 240-pin plastic quad flat pack (PQFP), and the 'C' indicates the speed grade.

Applications:

  • Telecommunications Equipment: Used in routers, switches, and base stations for signal processing and data handling.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and motor control systems.
  • Aerospace and Defense: Utilized in guidance systems, radar processing, and communication systems.
  • Medical Imaging: Found in ultrasound, MRI, and CT scan equipment for image processing.
  • Automotive Systems: Used in advanced driver-assistance systems (ADAS) and engine control units (ECUs).

Features:

  • Configurable Logic Blocks (CLBs): Provides the fundamental building blocks for implementing custom logic functions.
  • Input/Output Blocks (IOBs): Offers flexible input and output capabilities for interfacing with external devices.
  • Interconnect Resources: Enables routing of signals between CLBs and IOBs, facilitating complex circuit designs.
  • On-Chip RAM: Incorporates dedicated memory blocks for data storage and retrieval.
  • System-Level Features: Includes features like clock management and power management for efficient system operation.

Benefits:

  • Flexibility: Allows for customization and adaptation to specific application requirements.
  • Reprogrammability: Enables modification of the design even after deployment, facilitating upgrades and bug fixes.
  • High Performance: Delivers fast processing speeds and low latency for demanding applications.
  • Integration: Consolidates multiple discrete components into a single device, reducing board space and cost.
  • Time-to-Market: Accelerates product development by providing a rapid prototyping and implementation platform.

Technical Specifications:

The XC4020XL4PQ240C typically features a system gate count in the range of 20,000 gates, operates at a voltage of 3.3V or 5V (depending on the specific configuration), and offers a wide operating temperature range. The device supports various configuration modes, including serial and parallel modes. Detailed specifications can be found in the Xilinx XC4000XL series datasheet.

You May Also Be Interested in

Inphi Corporation
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Winbond Electronics
Need more? Email Us
Zilog
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess