EN
  • EN
  • DE

XC4006-6PG156I

Part No XC4006-6PG156I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1225173-XC4006-6PG156I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC4006-6PG156I CAD Model

Description

The XC4006-6PG156I is a Field-Programmable Gate Array (FPGA) from Xilinx, Inc. It belongs to the XC4000 family, which is known for its versatile architecture and suitability for implementing a wide range of digital logic circuits. The '6' in the part number indicates the speed grade, and 'PG156' specifies the package type (Plastic Quad Flat Pack with 156 pins). The 'I' denotes the industrial temperature range.

Applications

  • Digital signal processing (DSP)
  • Embedded systems
  • Image processing
  • Telecommunications equipment
  • Industrial control systems
  • Prototyping and development of custom logic circuits

Features

  • Configurable logic blocks (CLBs)
  • Input/Output blocks (IOBs)
  • Programmable interconnect resources
  • On-chip RAM
  • Clock management circuitry
  • Industrial temperature range (-40°C to +85°C)

Benefits

  • Flexibility to implement custom logic circuits
  • Reduced development time compared to ASIC design
  • Reconfigurability, allowing for design changes after manufacturing
  • High performance for digital signal processing applications
  • Suitable for harsh industrial environments due to the extended temperature range

Additional Details

The XC4006-6PG156I has a specific number of CLBs, IOBs, and RAM blocks. The speed grade '-6' indicates a certain performance level in terms of clock frequency and propagation delay. Xilinx FPGAs are typically programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog, and the Xilinx ISE or Vivado software tools are used for synthesis, place and route, and bitstream generation. Refer to the Xilinx datasheet for detailed specifications, pinout diagrams, and programming information. The PG156 package provides a convenient surface-mount option for PCB assembly.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess