EN
  • EN
  • DE

XC4005A-6PQ160C

Part No XC4005A-6PQ160C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026039-XC4005A-6PQ160C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4005A-6PQ160C CAD Model

Description

The XC4005A-6PQ160C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC4000 family. FPGAs are semiconductor devices based around a matrix of configurable logic blocks (CLBs) connected via programmable interconnects. This architecture allows FPGAs to be programmed (or re-programmed) after manufacturing, offering flexibility for hardware acceleration, prototyping, and custom logic implementation.

Applications:

  • Prototyping ASICs (Application-Specific Integrated Circuits)
  • Digital signal processing (DSP)
  • Image processing
  • Telecommunications
  • Networking
  • Aerospace and defense systems
  • Industrial control systems

Features:

  • Configurable Logic Blocks (CLBs)
  • Programmable interconnects
  • Input/Output Blocks (IOBs)
  • Static RAM (SRAM) based configuration
  • On-chip clock management
  • 160-pin PQFP (Plastic Quad Flat Pack) package
  • 6 speed grade
  • Operating temperature range: Commercial (C)

Benefits:

  • Flexibility and reconfigurability
  • Short development cycles
  • Hardware acceleration capabilities
  • Customizable logic implementation
  • Cost-effective solution for low-volume production

The XC4005A-6PQ160C offers a balance of logic capacity, performance, and I/O capabilities. The CLBs provide the fundamental building blocks for implementing digital logic functions. The programmable interconnects allow for flexible routing of signals between CLBs and IOBs. The SRAM-based configuration allows for easy reprogramming and reconfiguration. The on-chip clock management provides clock signals for the internal logic. The 160-pin PQFP package provides a compact and cost-effective solution for mounting the device on a circuit board. The "-6" designates the speed grade, indicating the performance level of the device. The "C" indicates the commercial temperature range for operation. FPGAs like the XC4005A are configured using a Hardware Description Language (HDL) such as VHDL or Verilog.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess