EN
  • EN
  • DE

MB39C338APW-G-EFE1

Part No MB39C338APW-G-EFE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020599-MB39C338APW-G-EFE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB39C338APW-G-EFE1 CAD Model

Description

The MB39C338APW-G-EFE1 is a highly integrated power management IC (PMIC) manufactured by Cypress Semiconductor Corp (now Infineon Technologies). It's designed for use in portable devices, providing efficient power conversion and management for various system components.

Applications:

  • Smartphones: Powers various components such as the processor, display, and memory.
  • Tablets: Provides power management for the display, processor, and other peripherals.
  • Portable Media Players: Manages power for the display, audio circuitry, and memory.
  • Digital Cameras: Powers the image sensor, processor, and display.
  • Handheld Gaming Devices: Provides power management for the processor, display, and audio components.

Features:

  • Multiple DC-DC Converters: Includes multiple buck converters for efficient voltage regulation.
  • Low Dropout (LDO) Regulators: Provides LDO regulators for low-noise power supply.
  • Battery Charger: Integrated battery charger for Li-Ion or Li-Polymer batteries.
  • Power Path Management: Manages the flow of power from the battery or external power source.
  • I2C Interface: Provides an I2C interface for configuration and monitoring.
  • Protection Features: Includes overvoltage, undervoltage, overcurrent, and thermal protection.

Benefits:

  • Improved Power Efficiency: Minimizes power consumption and extends battery life.
  • Reduced Component Count: Integrated solution reduces the number of discrete components.
  • Simplified Design: Simplifies the design process and reduces board space.
  • Enhanced System Reliability: Protection features ensure safe and reliable operation.
  • Flexible Configuration: I2C interface allows for flexible configuration and monitoring.

Technical Specifications: The MB39C338APW-G-EFE1 typically supports multiple output voltage rails with varying current capabilities. The input voltage range is typically from 2.7V to 5.5V. The battery charger supports various charging profiles. It is commonly available in a small QFN package. Consult the official datasheet from Infineon Technologies for detailed specifications and performance characteristics.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess