EN
  • EN
  • DE

XC4005A-5TQ144C

Part No XC4005A-5TQ144C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022441-XC4005A-5TQ144C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4005A-5TQ144C CAD Model

Description

The XC4005A-5TQ144C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000 series. The XC4000 family is a versatile series of FPGAs known for their robust architecture and wide range of applications. The XC4005A-5TQ144C specifically provides a balance between logic density, I/O capabilities, and performance.

Applications:

  • Industrial Control Systems: Implementation of custom control logic and interface circuitry in industrial automation.
  • Telecommunications Equipment: Used in various telecom applications such as signal processing and data routing.
  • Data Acquisition Systems: Provides flexible logic for capturing and processing data from sensors and other input devices.
  • Image Processing: Implements custom image processing algorithms for applications such as machine vision.
  • Networking Equipment: Used in network switches and routers for packet processing and routing.

Features:

  • Configurable Logic Blocks (CLBs): Array of CLBs providing configurable logic resources for implementing various digital functions.
  • Input/Output Blocks (IOBs): Programmable I/O pins for interfacing with external devices and systems.
  • Versatile Interconnect Matrix: Flexible routing resources for connecting CLBs and IOBs.
  • On-Chip RAM: Integrated RAM blocks for data storage and buffering.
  • 144-Pin Thin Quad Flat Pack (TQFP): Package type providing a compact footprint for surface mount assembly.

Benefits:

  • Flexibility and Reconfigurability: Can be reconfigured to adapt to changing design requirements and system needs.
  • High Performance: Provides high-speed logic implementation for demanding applications.
  • Reduced System Cost: Integrates multiple logic functions into a single device, reducing component count and board space.
  • Fast Prototyping: Enables rapid prototyping and verification of digital designs.
  • Design Security: Offers features for protecting designs from reverse engineering and unauthorized access.

Additional Details:

The XC4005A-5TQ144C contains a configurable array of Configurable Logic Blocks (CLBs) arranged in a matrix. Each CLB can be configured to implement a wide range of combinational and sequential logic functions. The device also includes Input/Output Blocks (IOBs) that provide programmable input and output capabilities. The flexible interconnect matrix allows for efficient routing of signals between CLBs and IOBs. It also includes on-chip RAM for data storage and buffering. The '-5' indicates the speed grade of the device.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess