EN
  • EN
  • DE

USF5G48

Part No USF5G48
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (U - Z)
Description TOSHIBA THYRISTOR SILICON PLANAR TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 396567-USF5G48
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian USF5G48 CAD Model

Description

The USF5G48 is a transient voltage suppressor (TVS) diode array manufactured by Toshiba Semiconductor and Storage. This component is designed to protect sensitive electronic devices from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. It provides a reliable solution for safeguarding electronic equipment against overvoltage conditions.

Applications

  • USB Port Protection: Used to protect USB ports in computers, laptops, and other electronic devices from ESD strikes.
  • HDMI Port Protection: Protects HDMI ports in televisions, monitors, and media players from transient voltage events.
  • Ethernet Port Protection: Provides surge and ESD protection for Ethernet ports in networking equipment.
  • Microcontroller I/O Protection: Safeguards the I/O pins of microcontrollers from overvoltage events.
  • Data Line Protection: Protects data lines in various electronic systems from transient voltage surges.
  • Automotive Electronics: Employed in automotive applications to protect sensitive electronic components from voltage transients.
  • Industrial Control Systems: Offers overvoltage protection for industrial control equipment.

Features

  • Low Clamping Voltage: Limits the voltage across protected components during transient events, minimizing the risk of damage.
  • Fast Response Time: Quickly responds to transient events, providing immediate protection.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • High Surge Capability: Can withstand high surge currents without experiencing damage.
  • Small Package Size: Facilitates easy integration into space-constrained applications.
  • Pb-Free and RoHS Compliant: Meets environmental standards for lead content and hazardous substances.
  • Multiple Channel Protection: Offers protection for multiple lines within a single device.

Benefits

  • Improved System Reliability: Enhances the reliability of electronic systems by protecting them from ESD, EFT, and surge events.
  • Reduced Field Failures: Minimizes the risk of component damage and system failures caused by overvoltage conditions.
  • Extended Product Lifespan: Prolongs the lifespan of electronic devices by protecting them from harmful transient voltages.
  • Simplified Design: Offers a single-package solution for protecting multiple lines, simplifying circuit board layout and reducing component count.
  • Cost-Effective Protection: Provides a cost-effective means of implementing robust overvoltage protection.

Additional Details

The USF5G48 is typically available in a small surface-mount package. Its low clamping voltage and fast response time ensure that protected components are not exposed to dangerous voltage levels during transient events. The device is designed to withstand repeated ESD strikes and surge events without significant performance degradation. Designers should consult the datasheet for detailed electrical characteristics and application guidelines to ensure proper implementation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Lowest to $1.9623
Protek Devices
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess