EN
  • EN
  • DE

XC3S200FTG256I

Part No XC3S200FTG256I
Manufacturer Xilinx Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1226455-XC3S200FTG256I
Categories Custom Parts
Manufacturer Xilinx Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3S200FTG256I CAD Model

Description

The Xilinx XC3S200FTG256I is a Field-Programmable Gate Array (FPGA) from the Spartan-3 family. This device provides a flexible and cost-effective solution for a wide range of digital logic applications. Its programmability allows designers to implement custom hardware functions, making it suitable for prototyping, low-volume production, and applications requiring reconfigurable logic.

Applications

  • Industrial control systems
  • Consumer electronics
  • Automotive electronics
  • Embedded systems
  • Digital signal processing
  • Image processing

Features

  • 200,000 system gates
  • 256-pin FTG package
  • Dedicated multipliers
  • Digital Clock Managers (DCMs)
  • Distributed RAM
  • Configurable I/O

Benefits

  • Provides a flexible and reconfigurable hardware platform
  • Enables rapid prototyping and development
  • Offers a cost-effective solution for custom logic implementation
  • Supports a wide range of applications
  • Allows for in-system programmability
  • Provides dedicated resources for high-performance applications

Additional Details

The XC3S200FTG256I offers a balance of performance, cost, and flexibility. It is programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog, and Xilinx provides comprehensive development tools for design, simulation, and implementation. The FPGA's architecture includes configurable logic blocks, dedicated multipliers, and digital clock managers, allowing designers to implement complex digital systems. Its in-system programmability enables designers to update the device's functionality without replacing the hardware. The Spartan-3 family is known for its low power consumption and high performance, making it suitable for a wide range of embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Zarlink
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Rochester Electronics
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess