EN
  • EN
  • DE

XC3120-5PQ100C

Part No XC3120-5PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC3120-5PQ100C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105275-XC3120-5PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3120-5PQ100C CAD Model

Description

The XC3120-5PQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., and part of the XC3000 family. This series is a versatile solution for implementing configurable digital logic circuits. The '-5' indicates a speed grade, and 'PQ100C' signifies a Plastic Quad Flat Pack with 100 pins and a commercial temperature range.

Applications:

  • Data Encryption: Used to implement custom data encryption algorithms.
  • Motor Control: Controls motors in industrial and consumer applications.
  • Peripheral Interfacing: Acts as a custom interface between various peripherals and a processor.
  • Instrumentation: Used in instrumentation and measurement equipment.
  • Security Systems: Used in various security systems to implement custom logic functions.

Features:

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement a wide range of logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a flexible interconnect network that allows for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Uses SRAM cells to store the configuration data, allowing for in-system reprogrammability.
  • 100-Pin Package: The PQ100 package provides a sufficient number of I/O pins for many designs.

Benefits:

  • Flexibility: Can be reconfigured to implement different logic functions, adapting to evolving system requirements.
  • Rapid Prototyping: Enables quick prototyping and validation of digital designs.
  • Cost-Effectiveness: Offers a cost-effective solution for low to medium volume production.
  • Reprogrammability: Allows for design iterations and bug fixes without requiring hardware changes.
  • Reduced Power Consumption: Optimization of logic reduces power consumption.

The XC3120-5PQ100C operates within a commercial temperature range. It requires a specific supply voltage for operation; refer to the Xilinx datasheet for the correct voltage and current values. The speed grade '-5' relates to its timing performance; consult the datasheet for detailed timing parameters. Design and programming are typically done using Xilinx's development tools, such as the ISE software. The 100-pin package provides a balance between size and I/O capabilities.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess