EN
  • EN
  • DE

XC3064-70

Part No XC3064-70
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1012754-XC3064-70
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3064-70 CAD Model

Description

The Xilinx XC3064-70 is a Field Programmable Gate Array (FPGA) from the XC3000 family. These FPGAs are designed for high-performance, high-capacity programmable logic applications. The XC3064-70 offers a flexible and cost-effective solution for implementing custom digital circuits.

Applications:

  • Prototyping digital systems: Used for verifying designs before ASIC implementation.
  • Custom logic functions: Implementing specific algorithms or functions in hardware.
  • Data processing: Accelerating data manipulation tasks.
  • Interface controllers: Managing communication between different system components.
  • Embedded systems: Integrating custom logic into embedded applications.

Features:

  • Configurable Logic Blocks (CLBs): Provides flexible logic resources for implementing a variety of functions.
  • Input/Output Blocks (IOBs): Allows for easy interface to external devices and systems.
  • Programmable Interconnect: Enables flexible routing of signals between CLBs and IOBs.
  • System Clock Management: Facilitates the generation and distribution of clock signals.
  • On-chip memory: Includes small blocks of RAM for storing data and intermediate results.

Benefits:

  • Flexibility: Can be reconfigured to implement different functions as needed.
  • Fast prototyping: Allows for rapid development and testing of digital circuits.
  • Reduced time-to-market: Enables faster development cycles compared to traditional ASIC design.
  • Cost-effective: Offers a lower-cost alternative to ASICs for low- to medium-volume applications.
  • High performance: Can achieve high performance in custom digital circuits.

Additional Details:

The XC3064-70 is characterized by its 64 CLBs, which offer substantial logic capacity. The -70 speed grade indicates a specific performance level in terms of propagation delay. The device supports various configuration modes and is typically programmed using Xilinx development tools. It utilizes static RAM (SRAM) technology for configuration storage, meaning that the configuration is lost when power is removed, and it needs to be reloaded at startup.

The operating voltage typically falls in the 5V range, and the device has a wide operating temperature range, making it suitable for diverse applications. Package types can vary, including PGA and PLCC packages, depending on the specific application and mounting requirements.

You May Also Be Interested in

Vishay
Diode Cyl Tape
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
Microchip Technology
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess