EN
  • EN
  • DE

XPC860SRCZP66D4

Part No XPC860SRCZP66D4
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (T - Z)
Description Motorola BGA-357D
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105920-XPC860SRCZP66D4
Categories OEM Parts(T-Z)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XPC860SRCZP66D4 CAD Model

Description

The XPC860SRCZP66D4 is a PowerQUICC communication processor from NXP Semiconductors (formerly Freescale). It is designed for embedded systems that require robust networking and processing capabilities. This processor integrates a PowerPC core with a rich set of peripherals, providing a complete system solution on a single chip.

Applications

  • Networking equipment, such as routers, switches, and gateways
  • Industrial control and automation systems
  • Telecommunications infrastructure
  • Embedded systems requiring high-performance communication
  • Data acquisition systems

Features

  • PowerPC core: Offers a powerful and efficient processing engine.
  • 66 MHz clock speed: Provides a balance between performance and power consumption.
  • Integrated Ethernet controller: Supports network connectivity.
  • UART and serial interfaces: Facilitate communication with other devices.
  • Memory controller: Supports various memory types, including SDRAM and flash.
  • DMA controller: Enables efficient data transfer between peripherals and memory.
  • Low-power design: Suitable for battery-powered or energy-sensitive applications.

Benefits

  • High performance: Delivers substantial processing power for demanding applications.
  • Reduced system cost: Integration of multiple functions reduces the need for external components.
  • Simplified design: The comprehensive set of peripherals simplifies system design and reduces development time.
  • Enhanced reliability: The integrated design improves system reliability by reducing the number of external connections.
  • Flexibility: The configurable peripherals and memory interfaces provide flexibility for a wide range of applications.

Technical Specifications

The XPC860SRCZP66D4 operates at a clock speed of 66 MHz and features a 32-bit data bus. It supports various memory interfaces, including SDRAM and flash memory. The processor includes an integrated Ethernet controller, UARTs, serial interfaces, and a DMA controller for efficient data transfer. Its low-power design makes it suitable for energy-conscious applications. The device is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly.

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess