EN
  • EN
  • DE

XC3042A-6TQ144C

Part No XC3042A-6TQ144C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412579-XC3042A-6TQ144C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3042A-6TQ144C CAD Model

Description

The XC3042A-6TQ144C is a Field-Programmable Gate Array (FPGA) from Xilinx, part of the XC3000A series. This FPGA is designed to provide a flexible and reprogrammable platform for implementing custom digital logic circuits. The 'A' version denotes improvements over the base XC3042, offering potentially enhanced performance or features. The XC3042A-6TQ144C allows designers to create custom hardware solutions without the lengthy development cycles and high costs associated with Application-Specific Integrated Circuits (ASICs).

Applications

  • Prototyping Custom Hardware: Used for rapid prototyping of custom digital circuits.
  • Logic Emulation: Emulates complex logic functions for verification and testing.
  • Data Acquisition Systems: Implemented in data acquisition systems for real-time data processing.
  • Software-Defined Radio (SDR): Used in SDR applications for flexible signal processing.
  • Motor Control: Applied in motor control systems for implementing advanced control algorithms.

Features

  • Configurable Logic Blocks (CLBs): Contains an array of CLBs that can be configured to implement various logic functions.
  • Input/Output Blocks (IOBs): Provides programmable I/O pins for interfacing with external devices.
  • Programmable Interconnect: Features a programmable interconnect matrix for routing signals between CLBs and IOBs.
  • SRAM-Based Configuration: Uses SRAM cells to store the configuration data, enabling easy reprogramming.
  • 144-Pin TQFP Package: Housed in a 144-pin Thin Quad Flat Pack (TQFP) for surface mount assembly.
  • -6 Speed Grade: Specifies the speed grade of the device, indicating the maximum operating frequency.

Benefits

  • Flexibility: Offers a high degree of flexibility in implementing custom digital logic.
  • Reprogrammability: Allows for easy reprogramming to adapt to changing requirements.
  • Reduced Time-to-Market: Accelerates time-to-market by enabling rapid prototyping and development.
  • Cost-Effective: Provides a cost-effective solution for implementing custom logic compared to ASICs.
  • Integration: Enables the integration of multiple logic functions into a single device.

Additional Details

The XC3042A-6TQ144C requires external configuration memory to store the configuration bitstream. This bitstream is loaded into the SRAM cells upon power-up to configure the device. Details about the number of CLBs, IOBs, and other specifications can be found in the Xilinx XC3000A family datasheet. The device is typically programmed using Xilinx's development tools, such as ISE. The power supply voltage is typically 5V. The 'C' at the end of the part number typically represents a commercial temperature range.

You May Also Be Interested in

Altera
IC FPGA 624 I/O 1932FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256CABGA
Lowest to $26.3910
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess