The Renesas Electronics America R5F10AAELSP#U5 is a microcontroller from the Renesas RL78/G10 series. This microcontroller is designed for low-power applications, offering a balance of performance and energy efficiency. It integrates various peripherals, making it suitable for a wide range of embedded systems.
Applications
- Home appliances
- Healthcare devices
- Industrial sensors
- Smart meters
- Battery-powered devices
Features
- Low-power consumption
- Integrated ADC (Analog-to-Digital Converter)
- Integrated timers
- Serial communication interfaces (UART, SPI, I2C)
- On-chip oscillator
Benefits
- Extended Battery Life: Low-power consumption enables longer operating times in battery-powered applications.
- Reduced System Cost: Integrated peripherals minimize the need for external components.
- Simplified Design: On-chip oscillator eliminates the need for an external clock source.
- Flexible Communication Options: Serial communication interfaces enable easy interfacing with other devices.
- Versatile Use: Suitable for a wide range of applications due to its balance of performance and energy efficiency.
Additional Details
The R5F10AAELSP#U5 features a 16-bit RL78 CPU core. The integrated ADC allows for direct measurement of analog signals, such as temperature and voltage. The integrated timers can be used for various functions, such as PWM generation and event counting. The serial communication interfaces enable communication with other devices, such as sensors and displays. The '#U5' suffix indicates package type, temperature range, programming specification, and possibly other specific manufacturing details. Consult the datasheet for detailed specifications.